Quiktron, Inc. QSeries 9/125 Single-mode SC-ST Duplex Fiber Cable 820-247-LLL

Description
QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Our jumpers are made from leading manufacturers of fiber cabling and connectors. Consistent high quality jumpers are constructed using a controlled machine polish finish for consistent, low-loss connections. Our cables are visually inspected at 400x magnification and optically performance tested for insertion loss and return loss thresholds that meet or exceed industry standards. Features: 100% optically tested Factory terminated for superior performance Meets or exceeds industry standards for Return Loss and Reflectance SPC connector polish. Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Ultra PC, and Angled PC connector polishing options Advanced automated assembly and polishing techniques Custom assemblies can ship in as little as 2 days Custom color jackets and boots available. Made in USA
Description
QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Our jumpers are made from leading manufacturers of fiber cabling and connectors. Consistent high quality jumpers are constructed using a controlled machine polish finish for consistent, low-loss connections. Our cables are visually inspected at 400x magnification and optically performance tested for insertion loss and return loss thresholds that meet or exceed industry standards. Features: 100% optically tested Factory terminated for superior performance Meets or exceeds industry standards for Return Loss and Reflectance SPC connector polish. Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Ultra PC, and Angled PC connector polishing options Advanced automated assembly and polishing techniques Custom assemblies can ship in as little as 2 days Custom color jackets and boots available. Made in USA

Suppliers

Company
Product
Description
Supplier Links
QSeries 9/125 Single-mode SC-ST Duplex Fiber Cable - 820-247-LLL - Quiktron, Inc.
Albia, IA, USA
QSeries 9/125 Single-mode SC-ST Duplex Fiber Cable
820-247-LLL
QSeries 9/125 Single-mode SC-ST Duplex Fiber Cable 820-247-LLL
QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Our jumpers are made from leading manufacturers of fiber cabling and connectors. Consistent high quality jumpers are constructed using a controlled machine polish finish for consistent, low-loss connections. Our cables are visually inspected at 400x magnification and optically performance tested for insertion loss and return loss thresholds that meet or exceed industry standards. Features: 100% optically tested Factory terminated for superior performance Meets or exceeds industry standards for Return Loss and Reflectance SPC connector polish. Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Ultra PC, and Angled PC connector polishing options Advanced automated assembly and polishing techniques Custom assemblies can ship in as little as 2 days Custom color jackets and boots available. Made in USA

QSeries is Quiktron's patch cords manufactured utilizing Corning recommended assembly, polishing, and testing procedures. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Our jumpers are made from leading manufacturers of fiber cabling and connectors. Consistent high quality jumpers are constructed using a controlled machine polish finish for consistent, low-loss connections. Our cables are visually inspected at 400x magnification and optically performance tested for insertion loss and return loss thresholds that meet or exceed industry standards.
Features:
100% optically tested
Factory terminated for superior performance
Meets or exceeds industry standards for Return Loss and Reflectance
SPC connector polish.
Segmented boot for bend strain relief
Available in simplex or duplex with a wide variety of connectors
Ultra PC, and Angled PC connector polishing options
Advanced automated assembly and polishing techniques
Custom assemblies can ship in as little as 2 days
Custom color jackets and boots available.
Made in USA

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Fiber Optic Cables
Product Number 820-247-LLL
Product Name QSeries 9/125 Single-mode SC-ST Duplex Fiber Cable
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2873322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OM4
Operating Temperature 60 C (140 F)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 3m, FC/APC Connectors. - F-SV-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details