Quiktron, Inc. 5m Q-Series ST SC Cond 62.5 Mode Conditioner PVC 810-24M2-017

Description
Fully compliant with IEEE 802.3z application standards, this cable is used where high-speed gigabit 1000Base-LX routers and switches are deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for gigabit ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuse the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance length for operating gigabit ethernet. A mode-conditioning patch cord maskes these DMD effects by eliminating these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber.
Description
Fully compliant with IEEE 802.3z application standards, this cable is used where high-speed gigabit 1000Base-LX routers and switches are deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for gigabit ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuse the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance length for operating gigabit ethernet. A mode-conditioning patch cord maskes these DMD effects by eliminating these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber.

Suppliers

Company
Product
Description
Supplier Links
Albia, IA, USA
5m Q-Series ST SC Cond 62.5 Mode Conditioner PVC
810-24M2-017
5m Q-Series ST SC Cond 62.5 Mode Conditioner PVC 810-24M2-017
Fully compliant with IEEE 802.3z application standards, this cable is used where high-speed gigabit 1000Base-LX routers and switches are deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for gigabit ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuse the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance length for operating gigabit ethernet. A mode-conditioning patch cord maskes these DMD effects by eliminating these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber.

Fully compliant with IEEE 802.3z application standards, this cable is used where high-speed gigabit 1000Base-LX routers and switches are deployed into existing multimode plants. The need for this patch cord is due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for gigabit ethernet. Launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated that confuse the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance length for operating gigabit ethernet. A mode-conditioning patch cord maskes these DMD effects by eliminating these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Fiber Optic Cables
Product Number 810-24M2-017
Product Name 5m Q-Series ST SC Cond 62.5 Mode Conditioner PVC
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 1m, FC/APC Connectors. - F-SE-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details
Fibre Optic Cable - 5367213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details