Quiktron, Inc. 6ft 16 AWG Universal Power Cord with Extra Outlet 2306-30536-006

Description
Replace your overused or misplaced power cable, AND keep the outlet open for other devices. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 16 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device, and male connector plugs into a standard outlet while the additional grounded outlet on the male end allows you to use the outlet for other devices. Maximize your outlet usage!
Description
Replace your overused or misplaced power cable, AND keep the outlet open for other devices. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 16 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device, and male connector plugs into a standard outlet while the additional grounded outlet on the male end allows you to use the outlet for other devices. Maximize your outlet usage!

Suppliers

Company
Product
Description
Supplier Links
6ft 16 AWG Universal Power Cord with Extra Outlet - 2306-30536-006 - Quiktron, Inc.
Albia, IA, USA
6ft 16 AWG Universal Power Cord with Extra Outlet
2306-30536-006
6ft 16 AWG Universal Power Cord with Extra Outlet 2306-30536-006
Replace your overused or misplaced power cable, AND keep the outlet open for other devices. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 16 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device, and male connector plugs into a standard outlet while the additional grounded outlet on the male end allows you to use the outlet for other devices. Maximize your outlet usage!

Replace your overused or misplaced power cable, AND keep the outlet open for other devices. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 16 AWG cord features a fully molded design for maximum durability and long life.
The female connector plugs directly into the device, and male connector plugs into a standard outlet while the additional grounded outlet on the male end allows you to use the outlet for other devices. Maximize your outlet usage!

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-30536-006
Product Name 6ft 16 AWG Universal Power Cord with Extra Outlet
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 815763-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Rated Current 10 amps
Rated Voltage 250 volts
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
H05VV-F/SJT 3x15 AWG/3x1.50mm² Cable - 86020611 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details