Quiktron, Inc. 2ft 16 AWG Monitor Power Adapter Cord (IEC320C14 to NEMA 5-15R) 2306-29935-002

Description
Make your work environment more flexible and efficient. This heavy-duty 16 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into an auxiliary power port on the power supply for auto power when the system is turned on/off.
Description
Make your work environment more flexible and efficient. This heavy-duty 16 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into an auxiliary power port on the power supply for auto power when the system is turned on/off.

Suppliers

Company
Product
Description
Supplier Links
2ft 16 AWG Monitor Power Adapter Cord (IEC320C14 to NEMA 5-15R) - 2306-29935-002 - Quiktron, Inc.
Albia, IA, USA
2ft 16 AWG Monitor Power Adapter Cord (IEC320C14 to NEMA 5-15R)
2306-29935-002
2ft 16 AWG Monitor Power Adapter Cord (IEC320C14 to NEMA 5-15R) 2306-29935-002
Make your work environment more flexible and efficient. This heavy-duty 16 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into an auxiliary power port on the power supply for auto power when the system is turned on/off.

Make your work environment more flexible and efficient. This heavy-duty 16 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life.
The female connector plugs directly into the device while the male connector plugs into an auxiliary power port on the power supply for auto power when the system is turned on/off.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-29935-002
Product Name 2ft 16 AWG Monitor Power Adapter Cord (IEC320C14 to NEMA 5-15R)
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Australian 10Amp Power Cord - 86210740 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1860418 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, North America, 3.0 m, Connector IEC C13, SJT 3x18 AWG, transparent - 4300.0920 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details