Quiktron, Inc. 6ft 18 AWG 2-Slot Polarized Power Cord (NEMA 1-15P to IEC320C7) 2306-27399-006

Description
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This non-polarized power cord is designed to work with laptops, VCRs, DVD players and other audio/video equipment that uses a 2-slot polarized power cord. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.
Description
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This non-polarized power cord is designed to work with laptops, VCRs, DVD players and other audio/video equipment that uses a 2-slot polarized power cord. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Suppliers

Company
Product
Description
Supplier Links
6ft 18 AWG 2-Slot Polarized Power Cord (NEMA 1-15P to IEC320C7) - 2306-27399-006 - Quiktron, Inc.
Albia, IA, USA
6ft 18 AWG 2-Slot Polarized Power Cord (NEMA 1-15P to IEC320C7)
2306-27399-006
6ft 18 AWG 2-Slot Polarized Power Cord (NEMA 1-15P to IEC320C7) 2306-27399-006
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This non-polarized power cord is designed to work with laptops, VCRs, DVD players and other audio/video equipment that uses a 2-slot polarized power cord. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Replace your overused or misplaced power cable, or just get some extra cords for convenience. This non-polarized power cord is designed to work with laptops, VCRs, DVD players and other audio/video equipment that uses a 2-slot polarized power cord. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life.
The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-27399-006
Product Name 6ft 18 AWG 2-Slot Polarized Power Cord (NEMA 1-15P to IEC320C7)
Female End Type IEC 320-C7
Unlock Full Specs
to access all available technical data

Similar Products

North American 2.5Amp Jumper Cord Set w/ C5 Connector - 86254120 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 823673-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 78.7 inch (1999 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Switzerland, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2155 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details