Quiktron, Inc. 15ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) 2306-20941-015

Description
Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into another power cord.
Description
Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into another power cord.

Suppliers

Company
Product
Description
Supplier Links
15ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) - 2306-20941-015 - Quiktron, Inc.
Albia, IA, USA
15ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13)
2306-20941-015
15ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) 2306-20941-015
Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into another power cord.

Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life.
The female connector plugs directly into the device while the male connector plugs into another power cord.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-20941-015
Product Name 15ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13)
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec 60320 C13-C14, 6.6Ft; Connector Type A Schurter - 24K6854 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
CEE 7/7 RIGHT ANGLED to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 367003-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details