Quiktron, Inc. 3ft 18 AWG Universal Power Cord (NEMA 5-15P to IEC320C13) 2306-03129-003

Description
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.
Description
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Suppliers

Company
Product
Description
Supplier Links
3ft 18 AWG Universal Power Cord (NEMA 5-15P to IEC320C13) - 2306-03129-003 - Quiktron, Inc.
Albia, IA, USA
3ft 18 AWG Universal Power Cord (NEMA 5-15P to IEC320C13)
2306-03129-003
3ft 18 AWG Universal Power Cord (NEMA 5-15P to IEC320C13) 2306-03129-003
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life.
The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-03129-003
Product Name 3ft 18 AWG Universal Power Cord (NEMA 5-15P to IEC320C13)
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North American 15Amp Cordset w/C13 Connector - 70404060244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details