Manufacturer: QuickLogic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225007-QL8X12B-XPL4
Operating Supply Voltage: 5 V
RAM Size: 0 B
Number of Pins: 44
Number of Logic Elements/Cells: 96
Categories: Custom Parts
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Logic Blocks (LABs): 96
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225007-QL8X12B-XPL44C |
| Product Name | Custom Parts - Custom Parts (N - R) - QL8X12B-XPL44C |