QuickLogic Corp. OEM Parts - OEM Parts (O - R) - QL8050-6PVN100C QL8050-6PVN100C

Description
Manufacturer: QuickLogic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011083-QL8050-6PVN1 00C Operating Supply Voltage: 1.8 V RAM Size: 1.1 kB Number of Pins: 100 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 884
Request a Quote
Description
Manufacturer: QuickLogic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011083-QL8050-6PVN1 00C Operating Supply Voltage: 1.8 V RAM Size: 1.1 kB Number of Pins: 100 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 884
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - QL8050-6PVN100C - 1011083-QL8050-6PVN100C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - QL8050-6PVN100C
1011083-QL8050-6PVN100C
OEM Parts - OEM Parts (O - R) - QL8050-6PVN100C 1011083-QL8050-6PVN100C
Manufacturer: QuickLogic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011083-QL8050-6PVN1 00C Operating Supply Voltage: 1.8 V RAM Size: 1.1 kB Number of Pins: 100 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 884

Manufacturer: QuickLogic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011083-QL8050-6PVN100C
Operating Supply Voltage: 1.8 V
RAM Size: 1.1 kB
Number of Pins: 100
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 6
Number of Registers: 884

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1011083-QL8050-6PVN100C
Product Name OEM Parts - OEM Parts (O - R) - QL8050-6PVN100C
Unlock Full Specs
to access all available technical data