Manufacturer: QuickLogic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017661-QL3025-2PQ20
Frequency: 416.67 MHz
Operating Supply Voltage: 3.3 V
Number of Pins: 208
Number of Logic Elements/Cells: 672
Propagation Delay: 1.7 ns
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Logic Blocks (LABs): 672
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017661-QL3025-2PQ208C |
| Product Name | OEM Parts - OEM Parts (O - R) - QL3025-2PQ208C |