QuickLogic Corp. Custom Parts - Custom Parts (N - R) - QL3025-0PF144C QL3025-0PF144C

Description
Manufacturer: QuickLogic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215741-QL3025-0PF14 4C Frequency: 416.67 MHz Operating Supply Voltage: 3.3 V Number of Pins: 144 Number of Logic Elements/Cells: 672 Propagation Delay: 1.4 ns Categories: Custom Parts Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Turn-On Delay Time: 1.4 ns Number of Logic Blocks (LABs): 672 Max Operating Temperature: 70 °C Number of Registers: 876
Request a Quote
Description
Manufacturer: QuickLogic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215741-QL3025-0PF14 4C Frequency: 416.67 MHz Operating Supply Voltage: 3.3 V Number of Pins: 144 Number of Logic Elements/Cells: 672 Propagation Delay: 1.4 ns Categories: Custom Parts Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Turn-On Delay Time: 1.4 ns Number of Logic Blocks (LABs): 672 Max Operating Temperature: 70 °C Number of Registers: 876
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - QL3025-0PF144C - 1215741-QL3025-0PF144C - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - QL3025-0PF144C
1215741-QL3025-0PF144C
Custom Parts - Custom Parts (N - R) - QL3025-0PF144C 1215741-QL3025-0PF144C
Manufacturer: QuickLogic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215741-QL3025-0PF14 4C Frequency: 416.67 MHz Operating Supply Voltage: 3.3 V Number of Pins: 144 Number of Logic Elements/Cells: 672 Propagation Delay: 1.4 ns Categories: Custom Parts Case / Package: TQFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Turn-On Delay Time: 1.4 ns Number of Logic Blocks (LABs): 672 Max Operating Temperature: 70 °C Number of Registers: 876

Manufacturer: QuickLogic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215741-QL3025-0PF144C
Frequency: 416.67 MHz
Operating Supply Voltage: 3.3 V
Number of Pins: 144
Number of Logic Elements/Cells: 672
Propagation Delay: 1.4 ns
Categories: Custom Parts
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 1.4 ns
Number of Logic Blocks (LABs): 672
Max Operating Temperature: 70 °C
Number of Registers: 876

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1215741-QL3025-0PF144C
Product Name Custom Parts - Custom Parts (N - R) - QL3025-0PF144C
Unlock Full Specs
to access all available technical data