Manufacturer: QuickLogic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086749-QL12X16B-0PL
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 68
Number of Logic Elements/Cells: 192
Categories: OEM Parts(O-R)
Case / Package: PLCC
Alternative Parts (Cross-Reference): QL12X16B-0PL68CQL12X
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Logic Blocks (LABs): 192
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086749-QL12X16B-0PL68C |
| Product Name | OEM Parts - OEM Parts (O - R) - QL12X16B-0PL68C |