Quest Technology International, Inc. Cable Assy;UHF Male x2;RG-58A/U 50 Ohm Cbl;36" RFC-2213

Description
Precision RF Assembly with 36 in. Cable Length UHF male to UHF male connector RG58A⁄U assembly. 50 Ohms impedance.
Description
Precision RF Assembly with 36 in. Cable Length UHF male to UHF male connector RG58A⁄U assembly. 50 Ohms impedance.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy;UHF Male x2;RG-58A/U 50 Ohm Cbl;36
Fort Worth, TX, USA
Cable Assy;UHF Male x2;RG-58A/U 50 Ohm Cbl;36"
70121277
Cable Assy;UHF Male x2;RG-58A/U 50 Ohm Cbl;36" 70121277
Precision RF Assembly with 36 in. Cable Length UHF male to UHF male connector RG58A⁄U assembly. 50 Ohms impedance.

Precision RF Assembly with 36 in. Cable Length
UHF male to UHF male connector RG58A⁄U assembly. 50 Ohms impedance.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70121277
Product Name Cable Assy;UHF Male x2;RG-58A/U 50 Ohm Cbl;36"
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1115490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details