Quest Technology International, Inc. Cable Assy;BNC Male x2;RG-59B/U 75 Ohm Cbl;36";Black;UL Stds RFC-1123

Description
36 in. Length, RG-59B⁄U Type Cable, Precision RF Assembly Length 36 in. RF assembly cable type RG-59B⁄U.
Description
36 in. Length, RG-59B⁄U Type Cable, Precision RF Assembly Length 36 in. RF assembly cable type RG-59B⁄U.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy;BNC Male x2;RG-59B/U 75 Ohm Cbl;36
Fort Worth, TX, USA
Cable Assy;BNC Male x2;RG-59B/U 75 Ohm Cbl;36";Black;UL Stds
70121219
Cable Assy;BNC Male x2;RG-59B/U 75 Ohm Cbl;36";Black;UL Stds 70121219
36 in. Length, RG-59B⁄U Type Cable, Precision RF Assembly Length 36 in. RF assembly cable type RG-59B⁄U.

36 in. Length, RG-59B⁄U Type Cable, Precision RF Assembly

  • Length 36 in.
    RF assembly cable type RG-59B⁄U.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70121219
Product Name Cable Assy;BNC Male x2;RG-59B/U 75 Ohm Cbl;36";Black;UL Stds
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details