Quest Technology International, Inc. Cable Assy;BNC Male x2;RG-59B/U 75 Ohm Cbl;24";Black;UL Stds RFC-1122

Description
24 in. Length, RG-59B⁄U Type Cable, Precision RF Assembly Length 24 in. RF assembly cable type RG-59B⁄U.
Description
24 in. Length, RG-59B⁄U Type Cable, Precision RF Assembly Length 24 in. RF assembly cable type RG-59B⁄U.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy;BNC Male x2;RG-59B/U 75 Ohm Cbl;24
Fort Worth, TX, USA
Cable Assy;BNC Male x2;RG-59B/U 75 Ohm Cbl;24";Black;UL Stds
70121218
Cable Assy;BNC Male x2;RG-59B/U 75 Ohm Cbl;24";Black;UL Stds 70121218
24 in. Length, RG-59B⁄U Type Cable, Precision RF Assembly Length 24 in. RF assembly cable type RG-59B⁄U.

24 in. Length, RG-59B⁄U Type Cable, Precision RF Assembly

  • Length 24 in.
    RF assembly cable type RG-59B⁄U.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70121218
Product Name Cable Assy;BNC Male x2;RG-59B/U 75 Ohm Cbl;24";Black;UL Stds
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details