Quest Technology International, Inc. Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;36";Black;UL Stds RFC-1113

Description
36 in. Length, RG-58A⁄U Type Cable, Precision RF Assembly Length 36 in. RF assembly cable type RG-58A⁄U.
Description
36 in. Length, RG-58A⁄U Type Cable, Precision RF Assembly Length 36 in. RF assembly cable type RG-58A⁄U.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;36
Fort Worth, TX, USA
Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;36";Black;UL Stds
70121213
Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;36";Black;UL Stds 70121213
36 in. Length, RG-58A⁄U Type Cable, Precision RF Assembly Length 36 in. RF assembly cable type RG-58A⁄U.

36 in. Length, RG-58A⁄U Type Cable, Precision RF Assembly

  • Length 36 in.
    RF assembly cable type RG-58A⁄U.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70121213
Product Name Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;36";Black;UL Stds
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details