Quest Technology International, Inc. Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;24";Black;UL Stds RFC-1112

Description
24 in. Length, RG-58A⁄U Type Cable, Precision RF Assembly Length 24 in. RF assembly cable type RG-58A⁄U.
Description
24 in. Length, RG-58A⁄U Type Cable, Precision RF Assembly Length 24 in. RF assembly cable type RG-58A⁄U.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;24
Fort Worth, TX, USA
Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;24";Black;UL Stds
70121212
Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;24";Black;UL Stds 70121212
24 in. Length, RG-58A⁄U Type Cable, Precision RF Assembly Length 24 in. RF assembly cable type RG-58A⁄U.

24 in. Length, RG-58A⁄U Type Cable, Precision RF Assembly

  • Length 24 in.
    RF assembly cable type RG-58A⁄U.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70121212
Product Name Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;24";Black;UL Stds
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2400/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers