Quest Technology International, Inc. Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;12";Black;UL Stds RFC-1111

Description
12 in. Length, RG-58A⁄U Type Cable, Precision RF Assembly Length 12 in. RF assembly cable type RG-58A⁄U.
Description
12 in. Length, RG-58A⁄U Type Cable, Precision RF Assembly Length 12 in. RF assembly cable type RG-58A⁄U.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;12
Fort Worth, TX, USA
Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;12";Black;UL Stds
70121211
Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;12";Black;UL Stds 70121211
12 in. Length, RG-58A⁄U Type Cable, Precision RF Assembly Length 12 in. RF assembly cable type RG-58A⁄U.

12 in. Length, RG-58A⁄U Type Cable, Precision RF Assembly

  • Length 12 in.
    RF assembly cable type RG-58A⁄U.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70121211
Product Name Cable Assy;BNC Male x2;RG-58A/U 50 Ohm Cbl;12";Black;UL Stds
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/316-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Stability Cables - SP-292-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details