Quest Technology International, Inc. Cable Assemblies - Modular Cables NPC-6925

Description
CABLE MOD 8P8C PLUG TO PLUG 25'
Description
CABLE MOD 8P8C PLUG TO PLUG 25'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - NPC-6925 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-6925
Cable Assemblies - Modular Cables NPC-6925
CABLE MOD 8P8C PLUG TO PLUG 25'

CABLE MOD 8P8C PLUG TO PLUG 25'

Supplier's Site
Cord, Patch; 25 ft.; Cat 6; Booted; Gray - 70121194 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 25 ft.; Cat 6; Booted; Gray
70121194
Cord, Patch; 25 ft.; Cat 6; Booted; Gray 70121194
Gray, Cat 6 Patch Cord Length 25 ft. Snagless, molded.

Gray, Cat 6 Patch Cord

  • Length 25 ft.
    Snagless, molded.
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number NPC-6925 70121194
Product Name Cable Assemblies - Modular Cables Cord, Patch; 25 ft.; Cat 6; Booted; Gray
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5B4A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 1248836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details