Quest Technology International, Inc. Cable Assemblies - Modular Cables NPC-6825

Description
CABLE MOD 8P8C PLUG TO PLUG 25'
Description
CABLE MOD 8P8C PLUG TO PLUG 25'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - NPC-6825 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-6825
Cable Assemblies - Modular Cables NPC-6825
CABLE MOD 8P8C PLUG TO PLUG 25'

CABLE MOD 8P8C PLUG TO PLUG 25'

Supplier's Site
Cord, Patch; 25 ft.; Cat 6; Booted; White - 70121193 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 25 ft.; Cat 6; Booted; White
70121193
Cord, Patch; 25 ft.; Cat 6; Booted; White 70121193
Patch Cord with 25 ft. Length, White Color Snagless⁄molded cord Patch cord CAT 6 cable type.

Patch Cord with 25 ft. Length, White Color

  • Snagless⁄molded cord
    Patch cord CAT 6 cable type.
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number NPC-6825 70121193
Product Name Cable Assemblies - Modular Cables Cord, Patch; 25 ft.; Cat 6; Booted; White
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details