Quest Technology International, Inc. Cable Assemblies - Modular Cables NPC-6810

Description
CABLE MOD 8P8C PLUG TO PLUG 10'
Description
CABLE MOD 8P8C PLUG TO PLUG 10'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - NPC-6810 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-6810
Cable Assemblies - Modular Cables NPC-6810
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site
Cord, Patch; 10 ft.; Cat 6; Booted; White - 70121179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 10 ft.; Cat 6; Booted; White
70121179
Cord, Patch; 10 ft.; Cat 6; Booted; White 70121179
White, Cat 6 Patch Cord Length 10 ft. Snagless, molded.

White, Cat 6 Patch Cord

  • Length 10 ft.
    Snagless, molded.
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number NPC-6810 70121179
Product Name Cable Assemblies - Modular Cables Cord, Patch; 10 ft.; Cat 6; Booted; White
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN4B3AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 1368139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details