Quest Technology International, Inc. Cord, Patch; 3 ft.; Cat 6; Booted; Green NPC-6603

Description
Green, Cat 6 Patch Cord Length 3 ft. Snagless, molded.
Description
Green, Cat 6 Patch Cord Length 3 ft. Snagless, molded.

Suppliers

Company
Product
Description
Supplier Links
Cord, Patch; 3 ft.; Cat 6; Booted; Green - 70121157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 3 ft.; Cat 6; Booted; Green
70121157
Cord, Patch; 3 ft.; Cat 6; Booted; Green 70121157
Green, Cat 6 Patch Cord Length 3 ft. Snagless, molded.

Green, Cat 6 Patch Cord

  • Length 3 ft.
    Snagless, molded.
Supplier's Site
Cable Assemblies - Modular Cables - NPC-6603 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-6603
Cable Assemblies - Modular Cables NPC-6603
CABLE MOD 8P8C PLUG TO PLUG 3'

CABLE MOD 8P8C PLUG TO PLUG 3'

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 70121157 NPC-6603
Product Name Cord, Patch; 3 ft.; Cat 6; Booted; Green Cable Assemblies - Modular Cables
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1408026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details