Quest Technology International, Inc. Modular/Ethernet Cables (RJ45, RJ11) NPC-6215

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 4867-NPC-6215-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
4867-NPC-6215-ND
Modular/Ethernet Cables (RJ45, RJ11) 4867-NPC-6215-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Buy Now Datasheet
Cord, Patch; 15 ft.; Cat 6; Booted; Blue - 70121182 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 15 ft.; Cat 6; Booted; Blue
70121182
Cord, Patch; 15 ft.; Cat 6; Booted; Blue 70121182
Patch Cord with 15 ft. Length, Blue Color Snagless⁄molded cord Patch cord CAT 6 cable type.

Patch Cord with 15 ft. Length, Blue Color

  • Snagless⁄molded cord
    Patch cord CAT 6 cable type.
Supplier's Site
Cable Assemblies - Modular Cables - NPC-6215 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-6215
Cable Assemblies - Modular Cables NPC-6215
CABLE MOD 8P8C PLUG TO PLUG 15'

CABLE MOD 8P8C PLUG TO PLUG 15'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4867-NPC-6215-ND 70121182 NPC-6215
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cord, Patch; 15 ft.; Cat 6; Booted; Blue Cable Assemblies - Modular Cables
Application LAN / Ethernet Networking
Cable Type Cat 6
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-3200-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 26.25 ft (80 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details