Quest Technology International, Inc. Cable Assemblies - Modular Cables NPC-6210

Description
CABLE MOD 8P8C PLUG TO PLUG 10'
Description
CABLE MOD 8P8C PLUG TO PLUG 10'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - NPC-6210 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-6210
Cable Assemblies - Modular Cables NPC-6210
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site
Cord, Patch; 10 ft.; Cat 6; Booted; Blue - 70121175 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 10 ft.; Cat 6; Booted; Blue
70121175
Cord, Patch; 10 ft.; Cat 6; Booted; Blue 70121175
Blue, Cat 6 Patch Cord Length 10 ft. Snagless, molded.

Blue, Cat 6 Patch Cord

  • Length 10 ft.
    Snagless, molded.
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number NPC-6210 70121175
Product Name Cable Assemblies - Modular Cables Cord, Patch; 10 ft.; Cat 6; Booted; Blue
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 2000mm, double-end, for Latches - G125-FC10605L0-2000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details