Quest Technology International, Inc. Cord, Patch; 10 ft.; Cat 6; Booted; Black NPC-6110

Description
Black, Cat 6 Patch Cord Length 10 ft. Snagless, molded.
Description
Black, Cat 6 Patch Cord Length 10 ft. Snagless, molded.

Suppliers

Company
Product
Description
Supplier Links
Cord, Patch; 10 ft.; Cat 6; Booted; Black - 70121174 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 10 ft.; Cat 6; Booted; Black
70121174
Cord, Patch; 10 ft.; Cat 6; Booted; Black 70121174
Black, Cat 6 Patch Cord Length 10 ft. Snagless, molded.

Black, Cat 6 Patch Cord

  • Length 10 ft.
    Snagless, molded.
Supplier's Site
Cable Assemblies - Modular Cables - NPC-6110 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-6110
Cable Assemblies - Modular Cables NPC-6110
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 70121174 NPC-6110
Product Name Cord, Patch; 10 ft.; Cat 6; Booted; Black Cable Assemblies - Modular Cables
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1248847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details