Quest Technology International, Inc. Modular/Ethernet Cables (RJ45, RJ11) NPC-1915

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 4867-NPC-1915-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
4867-NPC-1915-ND
Modular/Ethernet Cables (RJ45, RJ11) 4867-NPC-1915-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded

Buy Now Datasheet
Cord, Patch; 15 ft.; Cat 5e; Booted; Gray - 70121730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 15 ft.; Cat 5e; Booted; Gray
70121730
Cord, Patch; 15 ft.; Cat 5e; Booted; Gray 70121730
Gray, Cat 5e Patch Cord Length 15 ft. Snagless, molded.

Gray, Cat 5e Patch Cord

  • Length 15 ft.
    Snagless, molded.
Supplier's Site
Cable Assemblies - Modular Cables - NPC-1915 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-1915
Cable Assemblies - Modular Cables NPC-1915
CABLE MOD 8P8C PLUG TO PLUG 15'

CABLE MOD 8P8C PLUG TO PLUG 15'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4867-NPC-1915-ND 70121730 NPC-1915
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cord, Patch; 15 ft.; Cat 5e; Booted; Gray Cable Assemblies - Modular Cables
Application LAN / Ethernet Networking
Cable Type Cat 5
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers