Quest Technology International, Inc. Cable Assemblies - Modular Cables NPC-1910

Description
CABLE MOD 8P8C PLUG TO PLUG 10'
Description
CABLE MOD 8P8C PLUG TO PLUG 10'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - NPC-1910 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-1910
Cable Assemblies - Modular Cables NPC-1910
CABLE MOD 8P8C PLUG TO PLUG 10'

CABLE MOD 8P8C PLUG TO PLUG 10'

Supplier's Site
Cord, Patch; 10 ft.; Cat 5e; Booted; Gray - 70121723 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 10 ft.; Cat 5e; Booted; Gray
70121723
Cord, Patch; 10 ft.; Cat 5e; Booted; Gray 70121723
Gray, Cat 5e Patch Cord Length 10 ft. Snagless, molded.

Gray, Cat 5e Patch Cord

  • Length 10 ft.
    Snagless, molded.
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number NPC-1910 70121723
Product Name Cable Assemblies - Modular Cables Cord, Patch; 10 ft.; Cat 5e; Booted; Gray
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers