Quest Technology International, Inc. Modular/Ethernet Cables (RJ45, RJ11) NPC-1807

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 4867-NPC-1807-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
4867-NPC-1807-ND
Modular/Ethernet Cables (RJ45, RJ11) 4867-NPC-1807-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Buy Now Datasheet
Cord, Patch; 7 ft.; Cat 5e; Booted; White - 70121719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 7 ft.; Cat 5e; Booted; White
70121719
Cord, Patch; 7 ft.; Cat 5e; Booted; White 70121719
White, Cat 5e Patch Cord Length 7 ft. Snagless, molded.

White, Cat 5e Patch Cord

  • Length 7 ft.
    Snagless, molded.
Supplier's Site
Cable Assemblies - Modular Cables - NPC-1807 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-1807
Cable Assemblies - Modular Cables NPC-1807
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4867-NPC-1807-ND 70121719 NPC-1807
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cord, Patch; 7 ft.; Cat 5e; Booted; White Cable Assemblies - Modular Cables
Application LAN / Ethernet Networking
Cable Type Cat 5
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN4A3A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 1862011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details