Quest Technology International, Inc. Cord, Patch; 5 ft.; Cat 5e; Booted; Green NPC-1605

Description
Patch Cord, 5 ft. Length, Green Color Snagless⁄molded cord CAT 5E cable type.
Description
Patch Cord, 5 ft. Length, Green Color Snagless⁄molded cord CAT 5E cable type.

Suppliers

Company
Product
Description
Supplier Links
Cord, Patch; 5 ft.; Cat 5e; Booted; Green - 70121780 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 5 ft.; Cat 5e; Booted; Green
70121780
Cord, Patch; 5 ft.; Cat 5e; Booted; Green 70121780
Patch Cord, 5 ft. Length, Green Color Snagless⁄molded cord CAT 5E cable type.

Patch Cord, 5 ft. Length, Green Color

  • Snagless⁄molded cord
    CAT 5E cable type.
Supplier's Site
Cable Assemblies - Modular Cables - NPC-1605 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-1605
Cable Assemblies - Modular Cables NPC-1605
CABLE MOD 8P8C PLUG TO PLUG 5'

CABLE MOD 8P8C PLUG TO PLUG 5'

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 70121780 NPC-1605
Product Name Cord, Patch; 5 ft.; Cat 5e; Booted; Green Cable Assemblies - Modular Cables
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details