Quest Technology International, Inc. Cord, Patch; 3 ft.; Cat 5e; Booted; Green NPC-1603

Description
Green, Cat 5e Patch Cord Length 3 ft. Snagless, molded.
Description
Green, Cat 5e Patch Cord Length 3 ft. Snagless, molded.

Suppliers

Company
Product
Description
Supplier Links
Cord, Patch; 3 ft.; Cat 5e; Booted; Green - 70121710 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 3 ft.; Cat 5e; Booted; Green
70121710
Cord, Patch; 3 ft.; Cat 5e; Booted; Green 70121710
Green, Cat 5e Patch Cord Length 3 ft. Snagless, molded.

Green, Cat 5e Patch Cord

  • Length 3 ft.
    Snagless, molded.
Supplier's Site
Cable Assemblies - Modular Cables - NPC-1603 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-1603
Cable Assemblies - Modular Cables NPC-1603
CABLE MOD 8P8C PLUG TO PLUG 3'

CABLE MOD 8P8C PLUG TO PLUG 3'

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 70121710 NPC-1603
Product Name Cord, Patch; 3 ft.; Cat 5e; Booted; Green Cable Assemblies - Modular Cables
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details