Quest Technology International, Inc. Cord, Patch; 7 ft.; Cat 5e; Booted; Yellow NPC-1507

Description
Yellow, Cat 5e Patch Cord Length 7 ft. Snagless, molded.
Description
Yellow, Cat 5e Patch Cord Length 7 ft. Snagless, molded.

Suppliers

Company
Product
Description
Supplier Links
Cord, Patch; 7 ft.; Cat 5e; Booted; Yellow - 70121720 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 7 ft.; Cat 5e; Booted; Yellow
70121720
Cord, Patch; 7 ft.; Cat 5e; Booted; Yellow 70121720
Yellow, Cat 5e Patch Cord Length 7 ft. Snagless, molded.

Yellow, Cat 5e Patch Cord

  • Length 7 ft.
    Snagless, molded.
Supplier's Site
Cable Assemblies - Modular Cables - NPC-1507 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-1507
Cable Assemblies - Modular Cables NPC-1507
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 70121720 NPC-1507
Product Name Cord, Patch; 7 ft.; Cat 5e; Booted; Yellow Cable Assemblies - Modular Cables
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5B4AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 1250262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details