Quest Technology International, Inc. Cord, Patch; 5 ft.; Cat 5e; Booted; Yellow NPC-1505

Description
Yellow, Cat 5e Patch Cord Length 5 ft. Snagless, molded.
Description
Yellow, Cat 5e Patch Cord Length 5 ft. Snagless, molded.

Suppliers

Company
Product
Description
Supplier Links
Cord, Patch; 5 ft.; Cat 5e; Booted; Yellow - 70121783 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 5 ft.; Cat 5e; Booted; Yellow
70121783
Cord, Patch; 5 ft.; Cat 5e; Booted; Yellow 70121783
Yellow, Cat 5e Patch Cord Length 5 ft. Snagless, molded.

Yellow, Cat 5e Patch Cord

  • Length 5 ft.
    Snagless, molded.
Supplier's Site
Cable Assemblies - Modular Cables - NPC-1505 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-1505
Cable Assemblies - Modular Cables NPC-1505
CABLE MOD 8P8C PLUG TO PLUG 5'

CABLE MOD 8P8C PLUG TO PLUG 5'

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 70121783 NPC-1505
Product Name Cord, Patch; 5 ft.; Cat 5e; Booted; Yellow Cable Assemblies - Modular Cables
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/204-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers