Quest Technology International, Inc. Cable Assemblies - Modular Cables NPC-1307

Description
CABLE MOD 8P8C PLUG TO PLUG 7'
Description
CABLE MOD 8P8C PLUG TO PLUG 7'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - NPC-1307 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-1307
Cable Assemblies - Modular Cables NPC-1307
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site
Cord, Patch; 7 ft.; Cat 5e; Booted; Red - 70121718 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 7 ft.; Cat 5e; Booted; Red
70121718
Cord, Patch; 7 ft.; Cat 5e; Booted; Red 70121718
Red, Cat 5e Patch Cord Length 7 ft. Snagless, molded.

Red, Cat 5e Patch Cord

  • Length 7 ft.
    Snagless, molded.
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number NPC-1307 70121718
Product Name Cable Assemblies - Modular Cables Cord, Patch; 7 ft.; Cat 5e; Booted; Red
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches - G125-FC10668L0-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details