QUEST TECHNOLOGY INTERNATIONAL, INC.
CBN-4033 -- CONNECTOR, CRIMP;50 OHMS;STRAIGHT;BNC;FEMALE
Quest Technology International, Inc.
Connector, Crimp;50 Ohms;Straight;BNC;Female
CBN-4033
Description
Features:
Nickel-Plated Brass Bodies
Gold-Plated Center Contacts
Solutions for Panel Mount Applications
50 Ohm and 75 Ohm Designs Offered
Description
Features:
Nickel-Plated Brass Bodies
Gold-Plated Center Contacts
Solutions for Panel Mount Applications
50 Ohm and 75 Ohm Designs Offered
Suppliers
Connector, Crimp;50 Ohms;Straight;BNC;Female
70121096
Features:
Nickel-Plated Brass Bodies
Gold-Plated Center Contacts
Solutions for Panel Mount Applications
50 Ohm and 75 Ohm Designs Offered
Features:
- Nickel-Plated Brass Bodies
- Gold-Plated Center Contacts
- Solutions for Panel Mount Applications
- 50 Ohm and 75 Ohm Designs Offered
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
70121096 |
|
Product Name
|
Connector, Crimp;50 Ohms;Straight;BNC;Female |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details