QUEST TECHNOLOGY INTERNATIONAL, INC.
CBN-4031 -- CONNECTOR, SOLDERABLE;50 OHMS;STRAIGHT;BNC;CHASSIS;FEMALE;NICKEL
Quest Technology International, Inc.
Connector, Solderable;50 Ohms;Straight;BNC;Chassis;Female;Nickel
CBN-4031
Description
Features:
Nickel-Plated Brass Bodies
Gold-Plated Center Contacts
Solutions for Panel Mount Applications
50 Ohm and 75 Ohm Designs Offered
Description
Features:
Nickel-Plated Brass Bodies
Gold-Plated Center Contacts
Solutions for Panel Mount Applications
50 Ohm and 75 Ohm Designs Offered
Suppliers
Connector, Solderable;50 Ohms;Straight;BNC;Chassis;Female;Nickel
70121099
Features:
Nickel-Plated Brass Bodies
Gold-Plated Center Contacts
Solutions for Panel Mount Applications
50 Ohm and 75 Ohm Designs Offered
Features:
- Nickel-Plated Brass Bodies
- Gold-Plated Center Contacts
- Solutions for Panel Mount Applications
- 50 Ohm and 75 Ohm Designs Offered
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
70121099 |
|
Product Name
|
Connector, Solderable;50 Ohms;Straight;BNC;Chassis;Female;Nickel |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details