Quest Technology International, Inc. Coaxial Connector (RF) Assemblies CBN-2125

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 4867-CBN-2125-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
4867-CBN-2125-ND
Coaxial Connector (RF) Assemblies 4867-CBN-2125-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Connector, Crimp;50 Ohms;Straight;RG58;RG59;RG59TFE;RG6;RG6tfe;2-Pc BNC;Male - 70121530 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Crimp;50 Ohms;Straight;RG58;RG59;RG59TFE;RG6;RG6tfe;2-Pc BNC;Male
70121530
Connector, Crimp;50 Ohms;Straight;RG58;RG59;RG59TFE;RG6;RG6tfe;2-Pc BNC;Male 70121530
Features: Nickel-Plated Brass Bodies Gold-Plated Center Contacts

Features:

  • Nickel-Plated Brass Bodies
  • Gold-Plated Center Contacts
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 4867-CBN-2125-ND 70121530
Product Name Coaxial Connector (RF) Assemblies Connector, Crimp;50 Ohms;Straight;RG58;RG59;RG59TFE;RG6;RG6tfe;2-Pc BNC;Male
Connector Type BNC
Mounting Free Hanging (In-Line)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 1243292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight; Straight
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details