Quest Technology International, Inc. Coaxial Connector (RF) Assemblies CBN-1114

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 4867-CBN-1114-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
4867-CBN-1114-ND
Coaxial Connector (RF) Assemblies 4867-CBN-1114-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

Buy Now Datasheet
Connector, Crimp;50 Ohms;Straight;RG-6;Twist On BNC;Male - 70121086 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Crimp;50 Ohms;Straight;RG-6;Twist On BNC;Male
70121086
Connector, Crimp;50 Ohms;Straight;RG-6;Twist On BNC;Male 70121086
75 Ohms 3 Piece BNC Male Crimp For Belden 8218 Nickel-Plated Brass Bodies Gold-Plated Center Contacts 50 Ohm and 75 Ohm Designs Offered

75 Ohms 3 Piece BNC Male Crimp For Belden 8218

  • Nickel-Plated Brass Bodies
  • Gold-Plated Center Contacts
  • 50 Ohm and 75 Ohm Designs Offered
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 4867-CBN-1114-ND 70121086
Product Name Coaxial Connector (RF) Assemblies Connector, Crimp;50 Ohms;Straight;RG-6;Twist On BNC;Male
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCE-MB-B1200-1 - kTB Solutions
Specs
Connector Type SC
Gender Male / Plug
Frequency 0.000 to 11.000 GHz
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type SMA
Voltage Rating 335 volts
View Details