QUEST TECHNOLOGY INTERNATIONAL, INC.
CBB-4233 -- CONNECTOR, BULKHEAD;75 OHMS;STRAIGHT;BNC;FEMALE;NICKEL
Quest Technology International, Inc.
Connector, Bulkhead;75 Ohms;Straight;BNC;Female;Nickel
CBB-4233
Description
Features:
Nickel-Plated Brass Bodies
Gold-Plated Center Contacts
Solutions for Panel Mount Applications
50 Ohm and 75 Ohm Designs Offered
Description
Features:
Nickel-Plated Brass Bodies
Gold-Plated Center Contacts
Solutions for Panel Mount Applications
50 Ohm and 75 Ohm Designs Offered
Suppliers
Connector, Bulkhead;75 Ohms;Straight;BNC;Female;Nickel
70121097
Features:
Nickel-Plated Brass Bodies
Gold-Plated Center Contacts
Solutions for Panel Mount Applications
50 Ohm and 75 Ohm Designs Offered
Features:
- Nickel-Plated Brass Bodies
- Gold-Plated Center Contacts
- Solutions for Panel Mount Applications
- 50 Ohm and 75 Ohm Designs Offered
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
70121097 |
|
Product Name
|
Connector, Bulkhead;75 Ohms;Straight;BNC;Female;Nickel |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details