QUEST TECHNOLOGY INTERNATIONAL, INC.
CAB-2000 -- BNC ADAPTER; BNC FEMALE; 75 OHMS; INTERSERIES
Quest Technology International, Inc.
BNC Adapter; BNC Female; 75 Ohms; InterSeries
CAB-2000
Description
Features:
Nickel-Plated Brass Bodies
Gold-Plated Center Contacts
Solutions for Panel Mount Applications
50 Ohm and 75 Ohm Designs Offered
Description
Features:
Nickel-Plated Brass Bodies
Gold-Plated Center Contacts
Solutions for Panel Mount Applications
50 Ohm and 75 Ohm Designs Offered
Suppliers
BNC Adapter; BNC Female; 75 Ohms; InterSeries
70121094
Features:
Nickel-Plated Brass Bodies
Gold-Plated Center Contacts
Solutions for Panel Mount Applications
50 Ohm and 75 Ohm Designs Offered
Features:
- Nickel-Plated Brass Bodies
- Gold-Plated Center Contacts
- Solutions for Panel Mount Applications
- 50 Ohm and 75 Ohm Designs Offered
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
70121094 |
|
Product Name
|
BNC Adapter; BNC Female; 75 Ohms; InterSeries |
|
Geometry
|
Straight
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Connector Type
Coaxial Connector; RF and Microwave Connector
Gender
Female / Jack
Mounting
Panel Mount
View Details
3 suppliers