Quectel Wireless Solutions Co., Ltd. RF Antennas YG0028AA

Description
1.176GHz, 1.582GHz GNSS Dome RF Antenna 1.164GHz ~ 1.189GHz, 1.559GHz ~ 1.606GHz 2.64dBi, 2.64dBi SMA Male Magnetic
Description
1.176GHz, 1.582GHz GNSS Dome RF Antenna 1.164GHz ~ 1.189GHz, 1.559GHz ~ 1.606GHz 2.64dBi, 2.64dBi SMA Male Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - YG0028AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YG0028AA
RF Antennas YG0028AA
1.176GHz, 1.582GHz GNSS Dome RF Antenna 1.164GHz ~ 1.189GHz, 1.559GHz ~ 1.606GHz 2.64dBi, 2.64dBi SMA Male Magnetic

1.176GHz, 1.582GHz GNSS Dome RF Antenna 1.164GHz ~ 1.189GHz, 1.559GHz ~ 1.606GHz 2.64dBi, 2.64dBi SMA Male Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number YG0028AA
Product Name RF Antennas
Applications GNSS
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers