Quectel Wireless Solutions Co., Ltd. RF Antennas YEWT004AA

Description
2.45GHz, 6.125GHz Wi-Fi Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 7.15GHz 6.6dBi, 6.6dBi SMA Male Connector Mount
Datasheet
Description
2.45GHz, 6.125GHz Wi-Fi Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 7.15GHz 6.6dBi, 6.6dBi SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - YEWT004AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YEWT004AA
RF Antennas YEWT004AA
2.45GHz, 6.125GHz Wi-Fi Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 7.15GHz 6.6dBi, 6.6dBi SMA Male Connector Mount

2.45GHz, 6.125GHz Wi-Fi Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 7.15GHz 6.6dBi, 6.6dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number YEWT004AA
Product Name RF Antennas
Applications Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 2024087 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 700.0 to ? MHz
View Details