Quectel Wireless Solutions Co., Ltd. RF Antennas YE0029AA

Description
1.7GHz LTE Whip, Straight RF Antenna 700MHz ~ 2.7GHz 2dBi SMA Male Magnetic
Datasheet
Description
1.7GHz LTE Whip, Straight RF Antenna 700MHz ~ 2.7GHz 2dBi SMA Male Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - YE0029AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YE0029AA
RF Antennas YE0029AA
1.7GHz LTE Whip, Straight RF Antenna 700MHz ~ 2.7GHz 2dBi SMA Male Magnetic

1.7GHz LTE Whip, Straight RF Antenna 700MHz ~ 2.7GHz 2dBi SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number YE0029AA
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers