Quectel Wireless Solutions Co., Ltd. RF Antennas YE0008AA

Description
892MHz, 1.94GHz 3G Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Male Connector Mount
Datasheet
Description
892MHz, 1.94GHz 3G Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - YE0008AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YE0008AA
RF Antennas YE0008AA
892MHz, 1.94GHz 3G Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Male Connector Mount

892MHz, 1.94GHz 3G Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number YE0008AA
Product Name RF Antennas
Applications 3G
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers