Cellular EDGE, GPRS, GSM, HSPA+, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Manufacturer: Quectel
Win Source Part Number: 901877-UG96LA-128-ST
Operating Temperature Range: -40°C ~ 85°C
Features: Cellular EDGE, GPRS, GSM, HSPA+, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Package: Reel - TR
Package: Module
Mounting: Surface Mount
Family Name: UG96
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Other Part Number: 2958-UG96LA-128-STDC
Cellular EDGE, GPRS, GSM, HSPA+, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
RF TXRX MOD CELLULAR SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 2958-UG96LA-128-STDTR-ND | 901877-UG96LA-128-STD | UG96LA-128-STD | UG96LA-128-STD |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules - UG96LA-128-STD | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 800 to 2100 MHz | 800 to 2100 MHz | 800 to 2100 MHz | |
| Sensitivity | -110 dBm | -110 dBm | -110 dBm | |
| Output Power | 33 dBm | 33 dBm | 33 dBm |