Quectel Wireless Solutions Co., Ltd. RF/IF and RFID - RF Transceiver Modules and Modems UC15EA-128-NCH-STD

Description
Win Source Part Number: 1189019-UC15EA-128-N CH-STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: UC15 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 900MHz, 1.8GHz, 2.1GHz Protocol: EDGE, GPRS, GSM, UMTS, WCDMA Data Rate: 3.6Mbps Antenna Type: Antenna Not Included Power - Output: 33dBm Sensitivity: -110dBm Current - Receiving: 1.7mA ~ 1.8mA RF Family/Standard: Cellular Serial Interfaces: ADC, PCM, UART, USB Voltage - Supply: 3.3V ~ 4.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) Mfr: Quectel Other Names: 2958-UC15EA-128-NCH- STD Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1189019-UC15EA-128-N CH-STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: UC15 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 900MHz, 1.8GHz, 2.1GHz Protocol: EDGE, GPRS, GSM, UMTS, WCDMA Data Rate: 3.6Mbps Antenna Type: Antenna Not Included Power - Output: 33dBm Sensitivity: -110dBm Current - Receiving: 1.7mA ~ 1.8mA RF Family/Standard: Cellular Serial Interfaces: ADC, PCM, UART, USB Voltage - Supply: 3.3V ~ 4.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) Mfr: Quectel Other Names: 2958-UC15EA-128-NCH- STD Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1189019-UC15EA-128-NCH-STD - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1189019-UC15EA-128-NCH-STD
RF/IF and RFID - RF Transceiver Modules and Modems 1189019-UC15EA-128-NCH-STD
Win Source Part Number: 1189019-UC15EA-128-N CH-STD Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: UC15 Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 900MHz, 1.8GHz, 2.1GHz Protocol: EDGE, GPRS, GSM, UMTS, WCDMA Data Rate: 3.6Mbps Antenna Type: Antenna Not Included Power - Output: 33dBm Sensitivity: -110dBm Current - Receiving: 1.7mA ~ 1.8mA RF Family/Standard: Cellular Serial Interfaces: ADC, PCM, UART, USB Voltage - Supply: 3.3V ~ 4.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) Mfr: Quectel Other Names: 2958-UC15EA-128-NCH- STD Product Status: Obsolete

Win Source Part Number: 1189019-UC15EA-128-NCH-STD
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: UC15
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 900MHz, 1.8GHz, 2.1GHz
Protocol: EDGE, GPRS, GSM, UMTS, WCDMA
Data Rate: 3.6Mbps
Antenna Type: Antenna Not Included
Power - Output: 33dBm
Sensitivity: -110dBm
Current - Receiving: 1.7mA ~ 1.8mA
RF Family/Standard: Cellular
Serial Interfaces: ADC, PCM, UART, USB
Voltage - Supply: 3.3V ~ 4.3V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
Mfr: Quectel
Other Names: 2958-UC15EA-128-NCH-STD
Product Status: Obsolete

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - UC15EA-128-NCH-STD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
UC15EA-128-NCH-STD
RF and Wireless - RF Transceiver Modules and Modems UC15EA-128-NCH-STD
MOD RF TXRX CELLULAR SMD

MOD RF TXRX CELLULAR SMD

Supplier's Site
RF Transceiver Modules and Modems - UC15EA-128-NCH-STD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
UC15EA-128-NCH-STD
RF Transceiver Modules and Modems UC15EA-128-NCH-STD
Cellular EDGE, GPRS, GSM, UMTS, WCDMA Transceiver Module 900MHz, 1.8GHz, 2.1GHz Antenna Not Included Surface Mount

Cellular EDGE, GPRS, GSM, UMTS, WCDMA Transceiver Module 900MHz, 1.8GHz, 2.1GHz Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1189019-UC15EA-128-NCH-STD UC15EA-128-NCH-STD UC15EA-128-NCH-STD
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 900 to 2100 MHz 900 to 2100 MHz 900 to 2100 MHz
Sensitivity -110 dBm -110 dBm -110 dBm
Output Power 33 dBm 33 dBm 33 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details