Manufacturer: Quectel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226848-UC15AA-128-N
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 80 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226848-UC15AA-128-NCH-STD |
| Product Name | Custom Parts - Custom Parts (U - Z) - UC15AA-128-NCH-STD |