Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems SC20ESA-8GB-STD

Description
RF TXRX MOD BLUETOOTH/WIFI SMD
Datasheet
Description
RF TXRX MOD BLUETOOTH/WIFI SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - SC20ESA-8GB-STD - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
SC20ESA-8GB-STD
RF Transceiver Modules and Modems SC20ESA-8GB-STD
RF TXRX MOD BLUETOOTH/WIFI SMD

RF TXRX MOD BLUETOOTH/WIFI SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SC20ESA-8GB-STD
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F32Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - 863-SI47911A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details