Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems SC20ELSA-8GB-UGAD

Description
Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount
Request a Quote
Description
Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SC20ELSA-8GB-UGAD is part of the Quectel SC20 series, a multi-mode Smart LTE Cat 4 module that integrates both Android and Yocto Linux operating systems. It supports maximum data rates of 150 Mbps for downlink and 50 Mbps for uplink, making it suitable for applications requiring high-speed internet access. The module features built-in Wi-Fi (IEEE 802.11a/b/g/n) and Bluetooth 4.2 LE, along with a multi-constellation GNSS receiver that includes GPS, GLONASS, Galileo, and BeiDou for accurate positioning. This module is designed for a wide range of M2M applications, including mobile internet devices, personal navigation devices, point-of-sale systems, and industrial solutions. It supports multiple-input multiple-output (MIMO) technology, enhancing data speed and link reliability. The SC20ELSA-8GB-UGAD operates within a temperature range of -35 °C to +75 °C and has a compact LCC + LGA package measuring 40.5 mm x 40.5 mm x 2.8 mm. It also includes a rich set of interfaces such as UART, USB, I2C, and GPIO, which extend its applicability across various projects.

Datasheet Summary
Powered by GS/AI

The SC20ELSA-8GB-UGAD is part of the Quectel SC20 series, a multi-mode Smart LTE Cat 4 module that integrates both Android and Yocto Linux operating systems. It supports maximum data rates of 150 Mbps for downlink and 50 Mbps for uplink, making it suitable for applications requiring high-speed internet access. The module features built-in Wi-Fi (IEEE 802.11a/b/g/n) and Bluetooth 4.2 LE, along with a multi-constellation GNSS receiver that includes GPS, GLONASS, Galileo, and BeiDou for accurate positioning. This module is designed for a wide range of M2M applications, including mobile internet devices, personal navigation devices, point-of-sale systems, and industrial solutions. It supports multiple-input multiple-output (MIMO) technology, enhancing data speed and link reliability. The SC20ELSA-8GB-UGAD operates within a temperature range of -35 °C to +75 °C and has a compact LCC + LGA package measuring 40.5 mm x 40.5 mm x 2.8 mm. It also includes a rich set of interfaces such as UART, USB, I2C, and GPIO, which extend its applicability across various projects.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 2958-SC20ELSA-8GB-UGADTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-SC20ELSA-8GB-UGADTR-ND
RF Transceiver Modules and Modems 2958-SC20ELSA-8GB-UGADTR-ND
Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-SC20ELSA-8GB-UGADCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-SC20ELSA-8GB-UGADCT-ND
RF Transceiver Modules and Modems 2958-SC20ELSA-8GB-UGADCT-ND
Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-SC20ELSA-8GB-UGADDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-SC20ELSA-8GB-UGADDKR-ND
RF Transceiver Modules and Modems 2958-SC20ELSA-8GB-UGADDKR-ND
Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - SC20ELSA-8GB-UGAD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SC20ELSA-8GB-UGAD
RF Transceiver Modules and Modems SC20ELSA-8GB-UGAD
Bluetooth, Cellular, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Bluetooth, Cellular, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz, 5GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 2958-SC20ELSA-8GB-UGADTR-ND SC20ELSA-8GB-UGAD
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Operating Frequency 800 to 5000 MHz 800 to 5000 MHz
Package Type Surface Mount; Module Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A110LR09A - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details