Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules - SC20CEATEA-8GB-STD SC20CEATEA-8GB-STD

Description
Manufacturer: Quectel Win Source Part Number: 933120-SC20CEATEA-8G B-STD Operating Temperature Range: -35°C ~ 75°C Features: - - Transceiver Module - Antenna Not Included Surface Mount Package: Box Package: Module Mounting: Surface Mount Part Status: Obsolete Family Name: SC20 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: Quectel Win Source Part Number: 933120-SC20CEATEA-8G B-STD Operating Temperature Range: -35°C ~ 75°C Features: - - Transceiver Module - Antenna Not Included Surface Mount Package: Box Package: Module Mounting: Surface Mount Part Status: Obsolete Family Name: SC20 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - SC20CEATEA-8GB-STD - 933120-SC20CEATEA-8GB-STD - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - SC20CEATEA-8GB-STD
933120-SC20CEATEA-8GB-STD
RF Transceiver Modules - SC20CEATEA-8GB-STD 933120-SC20CEATEA-8GB-STD
Manufacturer: Quectel Win Source Part Number: 933120-SC20CEATEA-8G B-STD Operating Temperature Range: -35°C ~ 75°C Features: - - Transceiver Module - Antenna Not Included Surface Mount Package: Box Package: Module Mounting: Surface Mount Part Status: Obsolete Family Name: SC20 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable

Manufacturer: Quectel
Win Source Part Number: 933120-SC20CEATEA-8GB-STD
Operating Temperature Range: -35°C ~ 75°C
Features: - - Transceiver Module - Antenna Not Included Surface Mount
Package: Box
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SC20
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable

Buy Now Datasheet
RF Transceiver Modules and Modems - SC20CEATEA-8GB-STD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SC20CEATEA-8GB-STD
RF Transceiver Modules and Modems SC20CEATEA-8GB-STD
Transceiver Module Antenna Not Included Surface Mount

Transceiver Module Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 933120-SC20CEATEA-8GB-STD SC20CEATEA-8GB-STD
Product Name RF Transceiver Modules - SC20CEATEA-8GB-STD RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -35.0 to 75.0 C (-31.0 to 167.0 F) -35.0 to 75.0 C (-31.0 to 167.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
5 GHz Wi-Fi 7 High-Power Front End Module - QPF4559 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 5895 MHz
Package Type Laminate
View Details
802.11n Dual-Band 1Tx1R Wireless + Bluetooth v5.0 + Zigbee (15.4) IoT Module - IGX-RNF1-4020a3-BT - Intelligraphics, Inc.
Specs
RF Modulation O-QPSK, GFSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 to 5850 MHz
View Details