The MC60ECA-04-BLE is a compact quad-band GSM/GPRS/GNSS module designed for a variety of M2M applications. Measuring 18.7mm x 16.0mm x 2.1mm, it supports multiple navigation systems including GPS, GLONASS, Galileo, BeiDou, and QZSS, with a high sensitivity GNSS receiver capable of tracking in weak signal areas. The module features dual SIM single standby functionality, allowing for flexible connectivity options. It operates across the GSM frequency bands of 850, 900, 1800, and 1900 MHz, and supports a range of internet protocols such as TCP, UDP, HTTP, and MQTT. The MC60ECA-04-BLE is equipped with advanced GNSS features like EASY,Ñ¢ and EPO,Ñ¢ technologies, which enhance the speed of satellite acquisition and improve positioning accuracy. The module also includes Bluetooth 3.0 and 4.0 support, making it suitable for applications requiring wireless communication. With an extended operating temperature range of -40°C to +85°C and low power consumption, this module is ideal for applications in automotive, telematics, wearables, and asset tracking. Its built-in LNA enhances GNSS sensitivity, allowing for effective use with passive antennas. Overall, the MC60ECA-04-BLE is a versatile solution for engineers looking to integrate cellular and GNSS capabilities into their projects.
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Win Source Part Number: 975810-MC60ECA-04-BL
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz
Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS
Data Rate: 85.6kbps
Antenna Type: Antenna Not Included
Sensitivity: -167dBm
Current - Receiving: 1.2mA
RF Family/Standard: Cellular, Navigation
Serial Interfaces: ADC, GPIO, PCM, UART
Voltage - Supply: 3.3V ~ 4.6V
Package / Case: Module
Temperature Range - Operating: -35°C ~ 75°C
ECCN: 5A992C 22
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Quectel
Other Names: 2958-MC60ECA-04-BLEC
Base Product Number: MC60
Product Status: Obsolete
RF TXRX MODULE CELL/NAV SMD
Cellular, Navigation BeiDou, Galileo, GLONASS, GPS, GNSS, GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 2958-MC60ECA-04-BLETR-ND | 975810-MC60ECA-04-BLE | MC60ECA-04-BLE | MC60ECA-04-BLE |
| Product Name | RF Transceiver Modules and Modems | RF/IF and RFID - RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | ||
| Operating Temperature | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) |
| Operating Frequency | 850 to 1900 MHz | 850 to 1900 MHz | 850 to 1900 MHz | 850 to 1900 MHz |
| Sensitivity | -167 dBm | -167 dBm | -167 dBm | -167 dBm |
| Package Type | Surface Mount; Module | Surface Mount; SMD (SMT) | Surface Mount; Module |